Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, De-Icing Fluid, Water, Military Decontaminating Agents, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Aviation Fuel Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ] Recovered Inside Diameter (Max) : 1.57 MM [.063 INCH ] Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ] Tubing Size Range : 1.57 - 3.18 MM [.063 - .125 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, De-Icing Fluid, Water, Military Decontaminating Agents, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Aviation Fuel Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ] Recovered Inside Diameter (Max) : 1.57 MM [.063 INCH ] Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ] Tubing Size Range : 1.57 - 3.18 MM [.063 - .125 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, De-Icing Fluid, Water, Military Decontaminating Agents, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Aviation Fuel Primary Product Color : Black Primary Product Material : Crosslinked Fluoroelastomer Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ] Recovered Inside Diameter (Max) : 1.57 MM [.063 INCH ] Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ] Tubing Size Range : 1.57 - 3.18 MM [.063 - .125 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Piece
Product Availability Applicable Region : Global
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ] Recovery Temperature (DEGC) : 200 Resistance Properties : Moisture Resistant Shrink Temperature (Min) (DEGC) : 175 Tubing Flammability Type : Flame-Retardant
Body Features
Flexibility : Semi-Rigid
Fluid Type : Brake Fluid, De-Icing Fluid, Water, Military Decontaminating Agents, Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Diesel Fuel, Aviation Fuel
Primary Product Color : Black
Primary Product Material : Crosslinked Fluoroelastomer
Shrink Ratio : 2:1
Dimensions
Expanded Inside Diameter (Min) : 3.18 MM [.125 INCH ]
Recovered Inside Diameter (Max) : 1.57 MM [.063 INCH ]
Recovered Wall Thickness (Nominal) : .0 MM [.08 INCH ]
Tubing Size Range : 1.57 - 3.18 MM [.063 - .125 INCH ]
Operation/Application
Mechanical Resistance : Fluids
Other
Meets Low Outgassing Requirements : No
Product Source : US
Packaging Features
Packaging Method : Piece
Product Availability
Applicable Region : Global
Product Type Features
Tubing Product Type : Heat Shrink Tubing
Wall Type : Single Wall
Usage Conditions
Operating Temperature Range : -55 - 175 DEGC [-55 - 347 DEGF ]