TE Connectivity Heat Shrink Fabric HFT5000-20/10-0-SP

Description
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 1312.3' (400.0m)"
Request a Quote Datasheet
Description
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 1312.3' (400.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Fabric - 484-HFT5000-20/10-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 1312.3' (400.0m)"

"Fabric Heat Shrink 2 to 1 0.79"" (20.1mm) x 1312.3' (400.0m)"

Buy Now Datasheet
Heat Shrink Fabric - 484-HFT5000-20/10-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Fabric
484-HFT5000-20/10-0-SP-ND
Heat Shrink Fabric 484-HFT5000-20/10-0-SP-ND
HTSHRKFABRIC20/10MM4 00MBLK

HTSHRKFABRIC20/10MM400MBLK

Buy Now Datasheet
HFT5000-20/10-0-SP 2065124003 - HFT5000-20/10-0-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
HFT5000-20/10-0-SP 2065124003
HFT5000-20/10-0-SP
HFT5000-20/10-0-SP 2065124003 HFT5000-20/10-0-SP
HFT5000-20/10-0-SP 2065124003

HFT5000-20/10-0-SP 2065124003

Buy Now
Heat Shrink Tubing, 20Mm Id, Pe/polyester, Black, 1312Ft; Shrink Ratio Raychem Te Connectivity - 09J3927 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 20Mm Id, Pe/polyester, Black, 1312Ft; Shrink Ratio Raychem Te Connectivity
09J3927
Heat Shrink Tubing, 20Mm Id, Pe/polyester, Black, 1312Ft; Shrink Ratio Raychem Te Connectivity 09J3927
HEAT SHRINK TUBING, 20MM ID, PE/POLYESTER, BLACK, 1312FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1312ft; Length - Metric:400m; Colour:BlackRoHS Compliant: Yes

HEAT SHRINK TUBING, 20MM ID, PE/POLYESTER, BLACK, 1312FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.787"; I.D. Supplied - Metric:20mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1312ft; Length - Metric:400m; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 484-HFT5000-20/10-0-SP-DS-ND HFT5000-20/10-0-SP 09J3927
Product Name Heat Shrink Fabric HFT5000-20/10-0-SP 2065124003 Heat Shrink Tubing, 20Mm Id, Pe/polyester, Black, 1312Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 136147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 4.76 inch (121 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details