TE Connectivity Heat Shrink Tubing HT-200-1/16-X-SP

Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 3000.0' (914.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 3000.0' (914.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - HT-200-1/16-X-SP-3000-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
HT-200-1/16-X-SP-3000-ND
Heat Shrink Tubing HT-200-1/16-X-SP-3000-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 3000.0' (914.4m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Clear 3000.0' (914.4m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 84X0536 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
84X0536
Heat-Shrink Tubing, 2 Raychem Te Connectivity 84X0536
HEAT-SHRINK TUBING, 2:1, 1.6MM, CLEAR, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 1.6MM, CLEAR, PER FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number HT-200-1/16-X-SP-3000-ND 84X0536
Product Name Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -70 to 200 C (-94 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 136141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.57 inch (40 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details