TE Connectivity Braided Sleeve, 3Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity LWB-103-3.0(50)

Description
BRAIDED SLEEVE, 3MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 3MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 3Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 22AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 3Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
22AC3338
Braided Sleeve, 3Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 22AC3338
BRAIDED SLEEVE, 3MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes

BRAIDED SLEEVE, 3MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:3mm; Length - Metric:50m; Length - Imperial:164ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 22AC3338
Product Name Braided Sleeve, 3Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details