TE Connectivity Heat Shrink Tubing, 15.9Mm, Black; Shrink Ratio Raychem Te Connectivity M23053/1-204-0

Description
HEAT SHRINK TUBING, 15.9MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.357" RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 15.9MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.357" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 15.9Mm, Black; Shrink Ratio Raychem Te Connectivity - 06M6201 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 15.9Mm, Black; Shrink Ratio Raychem Te Connectivity
06M6201
Heat Shrink Tubing, 15.9Mm, Black; Shrink Ratio Raychem Te Connectivity 06M6201
HEAT SHRINK TUBING, 15.9MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.357" RoHS Compliant: Yes

HEAT SHRINK TUBING, 15.9MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.625"; I.D. Supplied - Metric:15.9mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.357" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06M6201
Product Name Heat Shrink Tubing, 15.9Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details