TE Connectivity Heat Shrink Tubing HT-CT-50M-3/8-OUT-0

Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-HT-CT-50M-3/8-OUT-0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-HT-CT-50M-3/8-OUT-0-ND
Heat Shrink Tubing 484-HT-CT-50M-3/8-OUT-0-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing, Black, 9.5Mm, 50M; Shrink Ratio Raychem Te Connectivity - 08AK8975 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black, 9.5Mm, 50M; Shrink Ratio Raychem Te Connectivity
08AK8975
Heat Shrink Tubing, Black, 9.5Mm, 50M; Shrink Ratio Raychem Te Connectivity 08AK8975
HEAT SHRINK TUBING, BLACK, 9.5MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:HT-CT Series RoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK, 9.5MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:164ft; Length - Metric:50m; Product Range:HT-CT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-HT-CT-50M-3/8-OUT-0-ND 08AK8975
Product Name Heat Shrink Tubing Heat Shrink Tubing, Black, 9.5Mm, 50M; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Clamping sleeve - EAMH-86-8-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details