TE Connectivity Heat Shrink Tubing MFT-MT2000-NO.33-0-SP

Description
"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 2.5 to 1 Black 2000.0' (609.6m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 2.5 to 1 Black 2000.0' (609.6m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MFT-MT2000-NO.33-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MFT-MT2000-NO.33-0-SP-ND
Heat Shrink Tubing MFT-MT2000-NO.33-0-SP-ND
"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 2.5 to 1 Black 2000.0' (609.6m)"

"Heat Shrink Tubing, Flexible 0.045"" (1.14mm) 2.5 to 1 Black 2000.0' (609.6m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.143Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 43M5798 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.143Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
43M5798
Heat Shrink Tubing, 1.143Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 43M5798
HEAT SHRINK TUBING, 1.143MM ID, PO, BLACK, PER FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.045"; I.D. Supplied - Metric:1.143mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.143MM ID, PO, BLACK, PER FT; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.045"; I.D. Supplied - Metric:1.143mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number MFT-MT2000-NO.33-0-SP-ND 43M5798
Product Name Heat Shrink Tubing Heat Shrink Tubing, 1.143Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details