TE Connectivity Heat Shrink Tubing, 3.18Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity MT2000-0.125-0-SP

Description
HEAT SHRINK TUBING, 3.18mm ID, PO, BLACK, PER FT; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 3.18mm ID, PO, BLACK, PER FT; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.18Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity - 43M6650 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
43M6650
Heat Shrink Tubing, 3.18Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity 43M6650
HEAT SHRINK TUBING, 3.18mm ID, PO, BLACK, PER FT; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18mm ID, PO, BLACK, PER FT; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 43M6650
Product Name Heat Shrink Tubing, 3.18Mm Id, Po, Black, Per Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details