TE Connectivity Heat Shrink Tubing MT2000-2.0-X-SP

Description
"HEATSHRINK 0.079"" CLEAR FOOT"
Request a Quote Datasheet
Description
"HEATSHRINK 0.079"" CLEAR FOOT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 484-MT2000-2.0-X-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT2000-2.0-X-SP-DS-ND
Heat Shrink Tubing 484-MT2000-2.0-X-SP-DS-ND
"HEATSHRINK 0.079"" CLEAR FOOT"

"HEATSHRINK 0.079"" CLEAR FOOT"

Buy Now Datasheet
Heat Shrink Tubing - MT2000-2.0-X-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT2000-2.0-X-SP-ND
Heat Shrink Tubing MT2000-2.0-X-SP-ND
"Heat Shrink Tubing, Semi Rigid 0.079"" (2.01mm) 2.5 to 1 Clear 2500.0' (762.0m)"

"Heat Shrink Tubing, Semi Rigid 0.079"" (2.01mm) 2.5 to 1 Clear 2500.0' (762.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 2Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity - 43M6656 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
43M6656
Heat Shrink Tubing, 2Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity 43M6656
HEAT SHRINK TUBING, 2MM ID, PO, TRANS; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.079"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT2000 Series RoHS Compliant: Yes

HEAT SHRINK TUBING, 2MM ID, PO, TRANS; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.079"; I.D. Supplied - Metric:2mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:MT2000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 484-MT2000-2.0-X-SP-DS-ND 43M6656
Product Name Heat Shrink Tubing Heat Shrink Tubing, 2Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details