TE Connectivity Heat Shrink Tubing MT5000-1/8-6-SP

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT5000-1/8-6-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT5000-1/8-6-SP-ND
Heat Shrink Tubing MT5000-1/8-6-SP-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue"

Buy Now Datasheet
Heat Shrink Tubing - 484-MT5000-1/8-6-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-MT5000-1/8-6-SP-DS-ND
Heat Shrink Tubing 484-MT5000-1/8-6-SP-DS-ND
"HEATSHRINK 1/8"" BLUE FOOT"

"HEATSHRINK 1/8"" BLUE FOOT"

Buy Now Datasheet
Heat Shrink Tubing, 3.18Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity - 43M6710 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity
43M6710
Heat Shrink Tubing, 3.18Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity 43M6710
HEAT SHRINK TUBING, 3.18MM ID, PO, BLU; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.062" RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, PO, BLU; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.062" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number MT5000-1/8-6-SP-ND 484-MT5000-1/8-6-SP-DS-ND 43M6710
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 3.18Mm Id, Po, Blu; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Food Grade Acrylated Olefin Heat Shrink - HS-614 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details