TE Connectivity Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity LWB-101-6.0(10)

Description
BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 22AC3332 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
22AC3332
Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 22AC3332
BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes

BRAIDED SLEEVE, 6MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:6mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 22AC3332
Product Name Braided Sleeve, 6Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cable Transitions & Breakouts - 052095-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 2345952 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.1890 inch (4.8 mm)
Length 47.24 inch (1200 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details