TE Connectivity Heat Shrink Tubing MT1000-3/8-0-STK

Description
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT1000-3/8-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT1000-3/8-0-STK-ND
Heat Shrink Tubing MT1000-3/8-0-STK-ND
"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.53Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity - 43M6639 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.53Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
43M6639
Heat Shrink Tubing, 9.53Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity 43M6639
HEAT SHRINK TUBING, 9.53MM ID, PVDF, BLK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:9.53mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.53MM ID, PVDF, BLK, 4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Supplied:9.53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number MT1000-3/8-0-STK-ND 43M6639
Product Name Heat Shrink Tubing Heat Shrink Tubing, 9.53Mm Id, Pvdf, Blk, 4Ft; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.3937 inch (10 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details