TE Connectivity Power Cable Wraps F89485-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 27 MM  [1.062 INCH ] Compatible Cable Diameter (Min) : 11 MM  [.433 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.377 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) (MM) : 10 Recovered Wall Thickness (Max) (MM) : 2.4 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393 Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes Other Product Use : Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Water-Blocking Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 27 MM  [1.062 INCH ] Compatible Cable Diameter (Min) : 11 MM  [.433 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.377 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) (MM) : 10 Recovered Wall Thickness (Max) (MM) : 2.4 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393 Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes Other Product Use : Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Water-Blocking Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - F89485-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
F89485-000
Power Cable Wraps F89485-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 27 MM  [1.062 INCH ] Compatible Cable Diameter (Min) : 11 MM  [.433 INCH ] Expanded Inside Diameter (Min) : 35 MM  [1.377 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) (MM) : 10 Recovered Wall Thickness (Max) (MM) : 2.4 Wall Thickness : Medium Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : EN 50393 Mechanical Attachment Mechanical Reinforcement : No Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures UV-Stabilized : Yes Other Product Use : Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels Included Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Water-Blocking Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : >3:1

Dimensions


  • Compatible Cable Diameter (Max) : 27 MM  [1.062 INCH ]
  • Compatible Cable Diameter (Min) : 11 MM  [.433 INCH ]
  • Expanded Inside Diameter (Min) : 35 MM  [1.377 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) (MM) : 10
  • Recovered Wall Thickness (Max) (MM) : 2.4
  • Wall Thickness : Medium

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : EN 50393

Mechanical Attachment


  • Mechanical Reinforcement : No

Operation/Application


  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact
  • Power Component Application Type : Underground
  • Thermal Resistance : Applicable for Low Temperatures
  • UV-Stabilized : Yes

Other


  • Product Use : Cable Jacket Repair

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Inline
  • Installation Technology : Heat Shrink
  • Power Cable Wrap Product Type : Sleeve
  • Power Component Options : Channels Included
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Water-Blocking
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number F89485-000
Product Name Power Cable Wraps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Busbar Heat Shrink Tubing & Tape - 059135-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 003301-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 036493-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details