"HOSE 0.975"" ID ETFE BLACK FEET"
"Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.975"" (24.77mm) 50.00' (15.24m)"
"HOSE 0.975"" ID ETFE BLACK"
SLEEVING, HELICAL CONVOLEX, 24.7MM, BLK; Sleeving / Tubing Type:Flexible Liquid Tight; Sleeving Material:ETFE (Ethylene Tetrafluoroethylene)
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 484-HCTE-1000-0-SP-DS-ND | A132453-50-ND | 27M3115 |
| Product Name | Protective Hoses, Solid Tubing, Sleeving | Protective Hoses, Solid Tubing, Sleeving | Sleeving, Helical Convolex, 24.7Mm, Blk; Sleeving / Tubing Type Raychem Te Connectivity |
| Sleeving | Wrap Around Sleeving | Wrap Around Sleeving | Shrink Tubing |
| Material | Ethylene Tetrafluoroethylene (ETFE), Irradiated | Ethylene Tetrafluoroethylene (ETFE), Irradiated | ETFE (Ethylene Tetrafluoroethylene) Fluoropolymer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |