TE Connectivity Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity LWB-103-10.0(50)

Description
BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; I.D. Max:15mm; I.D. Min:8mm RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; I.D. Max:15mm; I.D. Min:8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity - 22AC3335 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
22AC3335
Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity 22AC3335
BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; I.D. Max:15mm; I.D. Min:8mm RoHS Compliant: Yes

BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Nickel Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:50m; Length - Imperial:164ft; I.D. Max:15mm; I.D. Min:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 22AC3335
Product Name Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Raychem Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details