TE Connectivity Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Te Connectivity LWB-101-10.0(10)

Description
BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series;RoHS Compliant: Yes
Datasheet
Description
BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Te Connectivity - 09AJ2068 - Newark, An Avnet Company
Chicago, IL, United States
Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Te Connectivity
09AJ2068
Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Te Connectivity 09AJ2068
BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series;RoHS Compliant: Yes

BRAIDED SLEEVE, 10MM, TIN PLATED; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:-; Internal Diameter:10mm; Length - Metric:10m; Length - Imperial:32.8ft; Product Range:INSTALITE LWB-10X Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 09AJ2068
Product Name Braided Sleeve, 10Mm, Tin Plated; Sleeving / Tubing Type Te Connectivity
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Clamping sleeve - EAMH-86-14-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/8-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Boots - 013933-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details