Cole-Parmer Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
• A handy roll-up manometer with laboratory accuracy • Molded, all-nylon construction is virtually unbreakable These Slack Tube Manometers are as accurate as the finest laboratory “U†Gauges, yet they...
• Accurate and dependable, as well as highly versatile • Unit scale extends the full width of the instrument body and is graduated on each side of the indicating column...
• Auto-record feature reduces field time and paperwork • User-selectable dampening rates • Field recalibration • Min/Max capture Measure gauge and differential pressure with these high-precision manometers. The display can...
• Designed for labs and plant processes where multiple gases are used • English and metric scales Versatile acrylic flowmeters are designed specifically for air, oxygen, nitrogen, carbon dioxide, argon,...
• Designed for low-viscosity flow measurement in water and beverage applications • NSF Standard 61 listed Designed for low-flow OEM and pilot applications, these turbine flowmeters are highly accurate and...
• Digital display of gauge or differential pressure • Select from one of 11 pressure units of measure: psi, inH2O, bar, mmHg, ozin2, kgcm2, kPa, ftH2O, inHg, cmH2O & mbar...
• Durable valve allows for easy control of your media • Yellow colored backing enhances readability and minimizes eye fatigue These variable-area flowmeters are offered with direct reading scales for...
• Intrinsically safe models are ideal for refineries, petrochemical plants, and mines - certified EEx ia IIC T4 • Select one of nine units • Features zero, hold, max., min.,...
• Log up to 12,000 readings • Reads gauge and differential pressure in 11 units of measure Automatically log up to 12,000 readings with date-and-time stamp and download them to...
• Low range and high resolution in gauge or differential pressure measurement • Measure from 0 to 55.4'' WC • Very large LCD with backlight Designed for use in cleanrooms,...
• Measure a variety of pressure ranges with a single meter • Settable parameters of date, time, auto power off, beep sound, sampling time, decimal point or comma decimal division...
• Measures positive and differential positive pressure • Stores 40 readings in memory for later reference • Audible and visual overpressure alarms • Adjustable dampening feature for averaging fluctuating readings...
• Measures positive, negative and differential pressures • <tol>0.5% full scale accuracy • Rugged, extruded aluminum case • Selectable english/metric units The Dwyer<reg> Series 475 Mark III handheld digital manometer...
• Pocket sized for fast and tough everyday use • Measures absolute pressure and calculates barometric pressure • Highly accurate Perform pressurization risk assessments for combustion air zones as well...
• Pressure measurement for stationary and portable applications • <tol>3% accuracy • Gauge fluid included Inclined liquid manometers are capable of pressure measurements above and below atmospheric as well as...
• Read gauge and differential pressure in 11 units of measure! • Ideal for measuring low differential pressure in clean rooms, test and balance, HVAC, pneumatic systems, and computer peripherals...
• Records maximum and minminum readings into memory for recall • Dual-differential inputs with internal sensors • Eight display units of mbar, psi, kg/cm<sup>2</sup>, mmHg, "Hg, mH<sub>2</sub>O, "H<sub>2</sub>O, and atm...
Flow Transducers
Magnetic Flow Sensor
Magnetic
Mass Flowmeter
These solid plastic stationary draft gauges are for highly accurate laboratory or general industrial service, for measurement of low range gas and air pressures, positive, negative or differential. Each gauge...
Variable Area, Direct Reading Flowmeter

<< Prev