Cole-Parmer Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
• Liquid switches are ideal for pump and process protection; gas switches for filter and process protection. • Sturdy sensor withstands high flow velocities. • Sensor, cable, and junction box...
• Meters provide visual and remote flow indication for numerous applications • Choose from standard or digital models with display and keypad • Manufactured from solid PP or PVDF; choose...
Flow Switch
Magnetic Flow Sensor
Mass Flow Flowmeters
Mass Flowmeter
Paddle Wheel Flowmeter
The one-piece magnetic PPS composite piston makes these normally open switches ideal for high pressure applications. Switches withstand up to 1500 psi at 70<deg>F (21<deg>C)! Use a 100 <mu>m filter...
These high-pressure SPDT switches withstand pressures up to 1000 psi at 225<deg>F (107<deg>C)! They provide reliable and consistent performance; repeatability is <tol>1%. Switches are UL-listed for use in Class I,...
These normally open switches have 3/4" NPT(F) ports for a quick connection to threaded plastic piping. Polypropylene and stainless steel wetted parts offer excellent chemical resistance. The materials are also...
Turbine Flowmeter
Use these normally open switches with plastic pipes without threads. Switches are available in gray or clear PVC housing. Use clear switches where visual flow confirmation is needed. Use a...

<< Prev Next >>