Cole-Parmer Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
|
Cole-Parmer Heavy-Duty Turbine Flowmeter/Totalizer; 10-100 GPM, 316 SS, 1-1/2" NPT(F) -- GO-05609-23
|
• An excellent selection for most basic industrial flow metering applications • Battery-powered to eliminate the need for expensive wiring • Sanitary units are perfect for micro-brewing and wine making... |
| • Easily determine the performance of your heating and cooling systems • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards. • Large, multiline backlit LCD • Save and recall 99 sample... | |
| • Ideal in difficult-to-reach locations where a vane anemometer won''t fit. • Simultaneous display of Pressure, Air Velocity or Air Flow plus Temperature • <tol> 0.7252psi range • 5 selectable... | |
| • Measure air pressure, velocity, flow/volume, and temperature • Rugged design built for field use • Easy to use without sacrificing performance • Helps promote indoor air quality through effective... | |
| • Multiple measurement tools in one package • Auto-zeroing pressure sensor saves time • Automatic density correction increases reading accuracy • Up to five simultaneous measurements on large, backlit graphic... | |
| • On-site readings documentation • Simultaneous display of flow and pressure value • Built-in density compensation • Smoothing adjustable between 1 to 20 display refreshes (0.5 s) as sliding mean... | |
| • Simple-to-operate, handheld digital micromanometer • Measure differential and static pressure from <endash>15 to 15 in. H<sub>2</sub>O (<endash>3735 to 3735 Pa) The DP-CALCâ„¢ micromanometers allow you to easily make fast,... | |
| • Simple-to-operate, handheld digital micromanometer • Measure differential and static pressure from <endash>15 to 15 in. H<sub>2</sub>O (<endash>3735 to 3735 Pa) Model 10508-77 also includes USB cable, and software. The... | |
| • Temperature and air density compensated • magnetic back provides hands-free use • Pocket-sized for fast and tough everyday use This compact differential pressure meter offers eight selectable measuring units-you... | |
| • Use in areas where wired power is power is not readily available Independently calibrate flow and totalizer readings. Monitor includes both fixed and resettable totalizers. Features a four-digit flow... | |
| • Use to balance hydronic heating and cooling systems and to check pump performance. • Reads pressure in PSI, ft H2O, kPa, mm HG, in HG, in H2O, bar • | |
| 316 SS Weld-On Mini-Tap Fittings are for use with METALEX sensors on page 351. Includes a dummy plug. | |
| A) PVDF Tee Fittings offer excellent chemical resistance for applications from corrosives to ultrapure water. True union socket connectors. For pipes up to 2" in diameter. | |
| Dummy Plugs -- Insert a plug in place of the sensor when it has been removed for inspection or service. Note: Not for use with METALEX sensors. | |
| Metal Tee Fittings for copper, 316 stainless steel (SS), carbon steel (CS), and galvanized iron (schedule 40) pipes up to 2" in diameter. SS, CS, and galvanized iron fittings include... | |
| Paddle Wheel Flowmeter | |
| Paddle Wheel Flowsensor | |
| Polypropylene Tee Fittings for pipes up to 2" in diameter. True union socket connectors. | |
| Turbine Flowmeter | |
|
HFM-3-115VAC - Portable Doppler Flowmeter, 0.5-20 ft/sec, Programmable, 115 VAC 60 Hz -- GO-05613-60
|
Ultrasonic Flowmeter |
| Variable Area, Correlated Flowmeter | |
|
Cole-Parmer 150-mm Direct Reading Flowmeter For Air; 316 Ss Without Valve, 500 mL/min -- GO-32032-08
Cole-Parmer 150-mm Direct Reading Flowmeter, 800 mL/min, flowmeter air ss glass float -- GO-32032-09
Cole-Parmer 65-mm Direct Reading Flowmeter, Ss/Glass Float;For Air, With Valve; 1 LPM -- GO-32015-09
|
Variable Area, Direct Reading Flowmeter |
| Water-like media |
| << Prev | Next >> |