GO-33403-46 -- DIGITAL MASS FLOWMETER, STAINLESS STEEL, FOR AIR, 0 TO 60 L/MIN
Cole-Parmer
Digital Mass Flowmeter, Stainless steel, For Air, 0 to 60 L/min
GO-33403-46
Description
Mass Flowmeter
Description
Mass Flowmeter
Suppliers
Digital Mass Flowmeter, Stainless steel, For Air, 0 to 60 L/min
GO-33403-46
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
GO-33403-46 |
|
Product Name
|
Digital Mass Flowmeter, Stainless steel, For Air, 0 to 60 L/min |
|
Meter Type
|
Mass Flow Meter
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.75 inch (19.05 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
ABB Measurement & Analytics
Meter Technology
Electromagnetic
Meter Type
Volumetric Flow Meter
Features
Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter; Velocity Flow Meter
Features
Recorder / Totalizer Functions (optional feature)
View Details
Hamamatsu Photonics Europe
Interface Options
Serial/Digital
View Details