Cole-Parmer Datasheets for Flow Meters
Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| • Designed for pump control in various applications and pipe sizes<emdash>comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or... | |
| • Designed for pump control in various applications and pipe sizes<emdash>comes standard with multiple drag disks for expanded flow ranges • Superior long term performance • Continuous adjustment while operating... | |
| • Designed for pump control in various applications and pipe sizes<emdash>comes standard with multiple drag disks for expanded flow ranges • Wetted surfaces of Noryl®, 316 Stainless Steel, EPDM Elastomeric... | |
| • Expand your applications • No moving parts means no wear or maintenance • NEMA 4X (IP66), weather-resistant controller and transducer are ideal for outdoor use • Clamp-on transducers are... | |
| • Extremely simple installation and set-up • Economical non-intrusive flow measurement • Suitable for a wide range of pipe sizes and materials • Velocity, volumetric, and totalized flow outputs The... | |
| • Highest accuracy with full-featured electronics • Assembled and ready to install • 4 to 20 mA models feature easy push- button programming and electronic lockout • Choose from NPT(M)... | |
| • No need to shut down the process for installation or maintenance due to clamp-on sensor design • Bidirectional flow measurement system • Large, easy-to-read digital display • Rate and... | |
| • Use correlated or direct-reading scales—one meter for many applications • Direct reading scales in metric or English units—customize the meter • for each application • Turn-down ratio of greater... | |
| • Use in conjunction with batch or flow controller for precise pump control • PFA sensors meet requirements of US Pharmacopeia Class VI These liquid turbine flow sensors are corrosion... | |
| 4 to 20 mA output with local display | |
| batching, dosing, filling, mixing, and totalizing | |
| Magnetic Flow Sensor | |
| Magnetic Flowmeters | |
| Mass Flowmeter | |
| Paddle Wheel Flowmeter | |
| Pulse output with local display | |
| Pulse output, no display | |
| pump speed control | |
| Remote display with 4 to 20 mA output (model GX 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM…..$0000.00 | |
| Remote display with pulse output (model GG 500-M). Indicates cumulative total, batch total, and flow rate in GPM or LPM…..$0000.00 | |
| Turbine Flowmeter | |
| Turbine Flowmeters | |
| Ultrasonic Flowmeter | |
| Variable Area Flowmeter | |
| Variable Area, Correlated Flowmeter | |
| Variable Area, Direct Reading Flowmeter for Air | |
| Variable Area, Direct Reading Flowmeter for Liquids | |
| Variable Area, Direct Reading Flowmeter |
| << Prev | Next >> |