Cole-Parmer Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
• Automatically monitor flow rates within a high/low band • Protect your equipment from damage caused by extreeme flow rates • Features dual-mounted LED receiver/sensors with optical sensors These 150-mm...
• Built-in 1000 <omega> RTD sensor provides direct temperature measurement of media • Rugged PPA molded construction • Excellent media compatabilty These economical vortex flowmeters are suitable for water and...
• Designed for applications where high accuracy and very low pressure drop are essential • Measure 30 standard gases • 200:1 turndown ratio • Full-scale pressure drops as low as...
• Ideal for low-flow measurement of solvents, polyurethanes, oils and other non-abraisive fluids • Use with fluids of 1 to 20 cP • Flow ranges of 0.0005 to 0.25 GPM...
• Impeller design minimizes wear for long sensor life Each flow sensor uses a rotating turbine and a magnetic Hall-effect sensor to generate an electronic pulse proportional to flow rate.
• Provides readings with seven units of measure This compact and fully contained unit provides flow measurements via differential pressure in ranges from 0 to 25 mL/min. The simple four-button...
<b>Sensor/Fittings</ b> |These paddle-wheel sensors are ideal for measuring both neutral and aggressive, solid-free liquids. Built-in pipe fittings ensure simple installation into pipes from 1/2" up to 2". Mount sensor/fittings...
Coriolis Flowmeter
Differential Pressure Flowmeter
Gear Flowmeter
Industrial Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include lubrication, process, fire control, and cooling systems; heat pumps; hydraulic lifts; and...
Magnetic Flow Sensor
Mass flow controllers
Mass Flowmeter
Mini Low-Flow Switches are configured to open the SPST contact when flow goes beyond the set point or stops. Typical applications include gas/liquid sampling; chemical injection; pollution control monitoring; atmospheric...
Paddle Wheel Flowmeter
Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring;
Turbine Flowmeter
Ultrasonic Flowmeter
Variable Area, Direct Reading Flowmeter
Vortex Flowmeter

<< Prev Next >>