Cole-Parmer 30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC GO-68500-50

Description
• Accurate and dependable, as well as highly versatile • Unit scale extends the full width of the instrument body and is graduated on each side of the indicating column • Scale has a white, nonglare background with black graduations and figures • Table- or wall-mount style Well-type manometers provide fast, direct readings of pressure, vacuum, differential, flow and liquid levels. No adding of distances above and below a zero line. All scales are graduated|to correct for the drop in well level and are full width of the instrument. Ranges: 6, 12, 20, 30, 40, and 60 inches

Suppliers

Company
Product
Description
Supplier Links
30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC - GO-68500-50 - Cole-Parmer
Vernon Hills, IL, United States
30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC
GO-68500-50
30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC GO-68500-50
• Accurate and dependable, as well as highly versatile • Unit scale extends the full width of the instrument body and is graduated on each side of the indicating column • Scale has a white, nonglare background with black graduations and figures • Table- or wall-mount style Well-type manometers provide fast, direct readings of pressure, vacuum, differential, flow and liquid levels. No adding of distances above and below a zero line. All scales are graduated|to correct for the drop in well level and are full width of the instrument. Ranges: 6, 12, 20, 30, 40, and 60 inches

• Accurate and dependable, as well as highly versatile
• Unit scale extends the full width of the instrument body and is graduated on each side of the indicating column
• Scale has a white, nonglare background with black graduations and figures
• Table- or wall-mount style
Well-type manometers provide fast, direct readings of pressure, vacuum, differential, flow and liquid levels. No adding of distances above and below a zero line. All scales are graduated|to correct for the drop in well level and are full width of the instrument.
Ranges: 6, 12, 20, 30, 40, and 60 inches

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Flow Meters
Product Number GO-68500-50
Product Name 30EBX25-12-06-2 - Meriam Ruggedized Well-Type Table-Mount Manometers, Scale F, 30.4 cm WC
End Fittings In-line Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Flow transmitter - SFTE-1U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
Process Cooling Water Stick - PCWR075DVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
 - 5100622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid; Gas
Operating Pressure 232 psi (163 m H2O)
Media Temperature 212 F (100 C)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details