GO-68453-02 -- C-RS-402-00-0 - PT878 TRANSDUCER PAIR, FOR 2 TO 24" PIPE, 1.0MHZ
Cole-Parmer
C-RS-402-00-0 - PT878 Transducer Pair, for 2 to 24" Pipe, 1.0MHz
GO-68453-02
Description
Flow Transducers
Description
Flow Transducers
Suppliers
C-RS-402-00-0 - PT878 Transducer Pair, for 2 to 24" Pipe, 1.0MHz
GO-68453-02
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
GO-68453-02 |
|
Product Name
|
C-RS-402-00-0 - PT878 Transducer Pair, for 2 to 24" Pipe, 1.0MHz |
|
Operating Temperature
|
14 to 122 F (-10 to 50 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
0.75 inch (19.05 mm)
View Details
Fuji Electric Corp. of America
Meter Technology
Ultrasonic
Meter Type
Volumetric Flow Meter
Product Standards
RoHS
View Details
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy
5 ±%
View Details