Vishay Precision Group Through Hole Resistors MBB02070C3322FRP00

Description
33.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC33.2KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC33.2KZTR-ND
Through Hole Resistors BC33.2KZTR-ND
33.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

33.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 33.2Kohm, 600Mw, 1%; Resistance Vishay - 94C2031 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33.2Kohm, 600Mw, 1%; Resistance Vishay
94C2031
Metal Film Resistor, 33.2Kohm, 600Mw, 1%; Resistance Vishay 94C2031
METAL FILM RESISTOR, 33.2KOHM, 600mW, 1%; Resistance:33.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33.2KOHM, 600mW, 1%; Resistance:33.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Thin Film, 33.2Kohm, 600Mw, 1%; Resistance Vishay - 84R1543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 33.2Kohm, 600Mw, 1%; Resistance Vishay
84R1543
Resistor, Thin Film, 33.2Kohm, 600Mw, 1%; Resistance Vishay 84R1543
RESISTOR, THIN FILM, 33.2KOHM, 600mW, 1%; Resistance:33.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 33.2KOHM, 600mW, 1%; Resistance:33.2kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC33.2KZTR-ND 94C2031 84R1543
Product Name Through Hole Resistors Metal Film Resistor, 33.2Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 33.2Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details