Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C4023FC100

Description
402 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
402 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C4023FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C4023FC100TB-ND
Through Hole Resistors 56-MBB02070C4023FC100TB-ND
402 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

402 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C4023FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C4023FC100CT-ND
Through Hole Resistors 56-MBB02070C4023FC100CT-ND
RES 402K OHM 0.6W 1% AXIAL

RES 402K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through-Hole 402Kohm Resistor - 53-MBB02070C4023FC100 - ERSAELECTRONICS PTE. LTD.
Singapore
Through-Hole 402Kohm Resistor
53-MBB02070C4023FC100
Through-Hole 402Kohm Resistor 53-MBB02070C4023FC100
Metal Film Resistors - Through Hole 402Kohm 1% 50ppm Product overview: MBB02070C4023FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 402Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 402Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4023FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 402Kohm 1% 50ppm Product overview: MBB02070C4023FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 402Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 402Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4023FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBB02070C4023FC100TB-ND 53-MBB02070C4023FC100
Product Name Through Hole Resistors Through-Hole 402Kohm Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers