Vishay Precision Group Through Hole Resistors MBB02070C3328FCT00

Description
3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4465TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4465TB-ND
Through Hole Resistors BC4465TB-ND
3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4465CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4465CT-ND
Through Hole Resistors BC4465CT-ND
3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.32 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-MBB02070C3328FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-MBB02070C3328FCT00
Through-Hole Resistor 53-MBB02070C3328FCT00
Metal Film Resistors - Through Hole MBB/SMA 0207-50 1% CT 3R32 Product overview: MBB02070C3328FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3328FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole MBB/SMA 0207-50 1% CT 3R32 Product overview: MBB02070C3328FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3328FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 4777495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777495
Through Hole Resistors 4777495
Vishay MBB02070C3328FCT00 Resistor

Vishay MBB02070C3328FCT00 Resistor

Supplier's Site
Through Hole Resistors - 4777495P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4777495P
Through Hole Resistors 4777495P
Vishay MBB02070C3328FCT00 Resistor

Vishay MBB02070C3328FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1727392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727392
Through Hole Resistors 1727392
Vishay MBB02070C3328FCT00 Resistor

Vishay MBB02070C3328FCT00 Resistor

Supplier's Site
Res Thin Film 3.32 Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack - 886-MBB02070C3328FCT00 - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 3.32 Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack
886-MBB02070C3328FCT00
Res Thin Film 3.32 Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack 886-MBB02070C3328FCT00
Res Thin Film 3.32 Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack

Res Thin Film 3.32 Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC4465TB-ND 53-MBB02070C3328FCT00 4777495 4777495P 1727392 886-MBB02070C3328FCT00
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res Thin Film 3.32 Ohm 1% 0.6W ±50ppm/C Conformal Coated AXL Automotive Ammo Pack
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive
Technology / Construction MetalFilm Metal Film Thin film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip); Metal Film
Mounting / Packaging Axial 2.5 mm x 6.5 mm ThroughHole; Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads; Through Hole
Resistance Range 3.32 ohms 3.32 ohms 3.32 ohms 3.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers