Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C4702FC100

Description
47 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3793TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3793TB-ND
Through Hole Resistors BC3793TB-ND
47 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3793CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3793CT-ND
Through Hole Resistors BC3793CT-ND
47 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

47 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C4702FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C4702FC100
Through-Hole 6w Resistor 53-MBB02070C4702FC100
Metal Film Resistors - Through Hole .6w 47Kohms 1% Product overview: MBB02070C4702FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4702FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 47Kohms 1% Product overview: MBB02070C4702FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4702FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9381
Res, 47K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9381
RES, 47K, 1%, 600MW, AXIAL, THIN FILM; Resistance:47kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 47K, 1%, 600MW, AXIAL, THIN FILM; Resistance:47kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3793TB-ND 53-MBB02070C4702FC100 96Y9381
Product Name Through Hole Resistors Through-Hole 6w Resistor Res, 47K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin Film (Chip)
Mounting / Packaging Axial 2.5 mm x 6.5 mm Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details