Vishay Precision Group Through Hole Resistors MBB02070C3901FCT00

Description
3.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3768TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3768TB-ND
Through Hole Resistors BC3768TB-ND
3.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3768CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3768CT-ND
Through Hole Resistors BC3768CT-ND
3.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.9 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 5065181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065181
Through Hole Resistors 5065181
Vishay MBB02070C3901FCT00 Resistor

Vishay MBB02070C3901FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5065181P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065181P
Through Hole Resistors 5065181P
Vishay MBB02070C3901FCT00 Resistor

Vishay MBB02070C3901FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1727880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1727880
Through Hole Resistors 1727880
Vishay MBB02070C3901FCT00 Resistor

Vishay MBB02070C3901FCT00 Resistor

Supplier's Site
Res, 3.9K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.9K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6238
Res, 3.9K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6238
RES, 3.9K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 3.9K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC3768TB-ND 5065181 5065181P 1727880 84AH6238
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 3.9K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details