3.92 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 3.92KOHM, 600mW, 1%; Resistance:3.92kohm;
THIN FILM RESISTOR, 3.92KOHM, 600mW, 1%, FULL REEL; Resistance:3.92kohm;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | BC3.92KZTR-ND | 74C0213 | 84R1544 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 3.92Kohm, 600Mw, 1%; Resistance Vishay | Thin Film Resistor, 3.92Kohm, 600Mw, 1%, Full Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | Axial | Axial Leaded | Axial Leaded |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |