Vishay Precision Group Through Hole Resistors MBB02070C3600FCT00

Description
360 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
360 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4466CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4466CT-ND
Through Hole Resistors BC4466CT-ND
360 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

360 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4466TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4466TB-ND
Through Hole Resistors BC4466TB-ND
360 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

360 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 360R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3250
Res, 360R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3250
RES, 360R, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 360R, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4466CT-ND 33AK3250
Product Name Through Hole Resistors Res, 360R, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details