4.02 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
4.02 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBB02070C4021FCT00 Resistor
Vishay MBB02070C4021FCT00 Resistor
Vishay MBB02070C4021FCT00 Resistor
RES,Metal Alloy,4.02KOhms,300W
RES, 4K02, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-MBB02070C4021FCT00CT-ND | 4778117 | 4778117P | 1726069 | 34M3059 | 33AK3257 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res,metal Alloy,4.02Kohms,300Wv,1+/-% Tol,-50,50Ppm-Tc Vishay | Res, 4K02, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | MetalFilm | Thin film | Thin Film (Chip); Thin Film | Thin film | MetalAlloy | MetalFilm |
| Mounting / Packaging | Axial | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Tolerance | 1 +/- % |