Vishay Intertechnology, Inc. Through-Hole 600mW 422ohm Resistor MBB02070C4220FC100

Description
Metal Film Resistors - Through Hole 600mW 422ohm 1% Product overview: MBB02070C4220FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW, 422ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, 422ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4220FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 600mW 422ohm 1% Product overview: MBB02070C4220FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW, 422ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, 422ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4220FC10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600mW 422ohm Resistor - 53-MBB02070C4220FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600mW 422ohm Resistor
53-MBB02070C4220FC100
Through-Hole 600mW 422ohm Resistor 53-MBB02070C4220FC100
Metal Film Resistors - Through Hole 600mW 422ohm 1% Product overview: MBB02070C4220FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW, 422ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, 422ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4220FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 600mW 422ohm 1% Product overview: MBB02070C4220FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW, 422ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, 422ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4220FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - BC3782TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3782TB-ND
Through Hole Resistors BC3782TB-ND
422 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

422 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3782CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3782CT-ND
Through Hole Resistors BC3782CT-ND
422 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

422 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-MBB02070C4220FC100 BC3782TB-ND
Product Name Through-Hole 600mW 422ohm Resistor Through Hole Resistors
Technology / Construction Metal Film MetalFilm
Mounting / Packaging 2.5 mm x 6.5 mm Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers