Vishay Precision Group Through Hole Resistors MBB02070C3902FCT00

Description
39 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3770TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3770TB-ND
Through Hole Resistors BC3770TB-ND
39 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

39 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3770CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3770CT-ND
Through Hole Resistors BC3770CT-ND
39 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

39 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 5065412 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065412
Through Hole Resistors 5065412
Vishay MBB02070C3902FCT00 Resistor

Vishay MBB02070C3902FCT00 Resistor

Supplier's Site
Res, 39K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK3255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK3255
Res, 39K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK3255
RES, 39K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 39K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3770TB-ND 5065412 33AK3255
Product Name Through Hole Resistors Through Hole Resistors Res, 39K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers