Vishay Precision Group Through Hole Resistors MBB02070C3302FC100

Description
33 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
33 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3744TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3744TB-ND
Through Hole Resistors BC3744TB-ND
33 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

33 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3744CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3744CT-ND
Through Hole Resistors BC3744CT-ND
33 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

33 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C3302FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C3302FC100
Through-Hole 6w Resistor 53-MBB02070C3302FC100
Metal Film Resistors - Through Hole .6w 33Kohms 1% Product overview: MBB02070C3302FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3302FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 33Kohms 1% Product overview: MBB02070C3302FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3302FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 33K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9378
Res, 33K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9378
RES, 33K, 1%, 600MW, AXIAL, THIN FILM; Resistance:33kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 33K, 1%, 600MW, AXIAL, THIN FILM; Resistance:33kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3744TB-ND 53-MBB02070C3302FC100 96Y9378
Product Name Through Hole Resistors Through-Hole 6w Resistor Res, 33K, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin Film (Chip)
Mounting / Packaging Axial 2.5 mm x 6.5 mm Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details