Vishay Precision Group Through Hole Resistors MBB02070C4302FCT00

Description
43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4475TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4475TB-ND
Through Hole Resistors BC4475TB-ND
43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4475CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4475CT-ND
Through Hole Resistors BC4475CT-ND
43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

43 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 43K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 33AK8820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
33AK8820
Res, 43K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay 33AK8820
RES, 43K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 43K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4475TB-ND 33AK8820
Product Name Through Hole Resistors Res, 43K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers