402 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
402 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay MBB02070C4020FCT00 Resistor
Vishay MBB02070C4020FCT00 Resistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 56-MBB02070C4020FCT00TB-ND | 4777849P | 1726064 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | MetalFilm | Thin Film (Chip); Thin Film | Thin film |
| Mounting / Packaging | Axial | ThroughHole | ThroughHole |
| Resistance Range | 402 ohms | 402 ohms |