Vishay Precision Group Through Hole Resistors MBB02070C3300FC100

Description
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3740TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3740TB-ND
Through Hole Resistors BC3740TB-ND
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3740CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3740CT-ND
Through Hole Resistors BC3740CT-ND
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 330R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay - 96Y9376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
96Y9376
Res, 330R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay 96Y9376
RES, 330R, 1%, 600MW, AXIAL, THIN FILM; Resistance:330ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

RES, 330R, 1%, 600MW, AXIAL, THIN FILM; Resistance:330ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:350V; Resistor Element Material:Thin Film; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3740TB-ND 96Y9376
Product Name Through Hole Resistors Res, 330R, 1%, 600Mw, Axial, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details