Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C4641FC100

Description
4.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
4.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3787TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3787TB-ND
Through Hole Resistors BC3787TB-ND
4.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3787CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3787CT-ND
Through Hole Resistors BC3787CT-ND
4.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

4.64 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Automotive 0.4W Resistor - 53-MBB02070C4641FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.4W Resistor
53-MBB02070C4641FC100
Automotive 0.4W Resistor 53-MBB02070C4641FC100
Res Thin Film 4.64K Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Automotive AEC-Q200 Medical Ammo Product overview: MBB02070C4641FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4641FC10 0 can be used for catalog matching and distributor lookup.

Res Thin Film 4.64K Ohm 1% 0.4W ±50ppm/°C Conformal Coated AXL Automotive AEC-Q200 Medical Ammo Product overview: MBB02070C4641FC100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4641FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 4.64K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.64K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6244
Res, 4.64K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6244
RES, 4.64K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 4.64K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3787TB-ND 53-MBB02070C4641FC100 84AH6244
Product Name Through Hole Resistors Automotive 0.4W Resistor Res, 4.64K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details