Vishay Precision Group Through Hole Resistors MBB02070C3303FCT00

Description
330 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3747TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3747TB-ND
Through Hole Resistors BC3747TB-ND
330 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3747CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3747CT-ND
Through Hole Resistors BC3747CT-ND
330 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 5065591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065591
Through Hole Resistors 5065591
Vishay MBB02070C3303FCT00 Resistor

Vishay MBB02070C3303FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5065591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5065591P
Through Hole Resistors 5065591P
Vishay MBB02070C3303FCT00 Resistor

Vishay MBB02070C3303FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667596
Through Hole Resistors 1667596
Vishay MBB02070C3303FCT00 Resistor

Vishay MBB02070C3303FCT00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374662-MBB02070C3303FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374662-MBB02070C3303FCT00
Resistors - Through Hole Resistors 1374662-MBB02070C3303FCT00
Win Source Part Number: 1374662-MBB02070C330 3FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 330 kOhms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374662-MBB02070C3303FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 330 kOhms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C3303FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C3303FCT00
Through-Hole 6w Resistor 53-MBB02070C3303FCT00
Metal Film Resistors - Through Hole .6w 330Kohms 1% Product overview: MBB02070C3303FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3303FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 330Kohms 1% Product overview: MBB02070C3303FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3303FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 330K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6224 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6224
Res, 330K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6224
RES, 330K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 330K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3747TB-ND 5065591 5065591P 1667596 1374662-MBB02070C3303FCT00 53-MBB02070C3303FCT00 84AH6224
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 6w Resistor Res, 330K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film Thin film MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole ThroughHole 2.5 mm x 6.5 mm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details