Vishay Precision Group Through Hole Resistors MBB02070C3321FRP00

Description
3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3.32KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3.32KZTR-ND
Through Hole Resistors BC3.32KZTR-ND
3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

3.32 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 3.32Kohm, 600Mw, 1%; Resistance Vishay - 74C0211 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.32Kohm, 600Mw, 1%; Resistance Vishay
74C0211
Metal Film Resistor, 3.32Kohm, 600Mw, 1%; Resistance Vishay 74C0211
METAL FILM RESISTOR, 3.32KOHM, 600mW, 1%; Resistance:3.32kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.32KOHM, 600mW, 1%; Resistance:3.32kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 3.32Kohm, 600Mw, 1%; Resistance Vishay - 84R1542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 3.32Kohm, 600Mw, 1%; Resistance Vishay
84R1542
Resistor, Thin Film, 3.32Kohm, 600Mw, 1%; Resistance Vishay 84R1542
RESISTOR, THIN FILM, 3.32KOHM, 600mW, 1%; Resistance:3.32kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 3.32KOHM, 600mW, 1%; Resistance:3.32kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC3.32KZTR-ND 74C0211 84R1542
Product Name Through Hole Resistors Metal Film Resistor, 3.32Kohm, 600Mw, 1%; Resistance Vishay Resistor, Thin Film, 3.32Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Thin Film (Chip)
Mounting / Packaging Axial Axial Leaded Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers