Vishay Precision Group Through Hole Resistors MBB02070C3320FRP00

Description
332 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC332ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC332ZTR-ND
Through Hole Resistors BC332ZTR-ND
332 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

332 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Thin Film, 332 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 84R1541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 332 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
84R1541
Resistor, Thin Film, 332 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 84R1541
RESISTOR, THIN FILM, 332 OHM, 600mW, 1%, FULL REEL; Resistance:332ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 332 OHM, 600mW, 1%, FULL REEL; Resistance:332ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 332 Ohm, 600Mw, 1%; Resistance Vishay - 94C2034 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 332 Ohm, 600Mw, 1%; Resistance Vishay
94C2034
Metal Film Resistor, 332 Ohm, 600Mw, 1%; Resistance Vishay 94C2034
METAL FILM RESISTOR, 332 OHM, 600mW, 1%; Resistance:332ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 332 OHM, 600mW, 1%; Resistance:332ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC332ZTR-ND 84R1541 94C2034
Product Name Through Hole Resistors Resistor, Thin Film, 332 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 332 Ohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin Film (Chip) MetalFilm
Mounting / Packaging Axial Axial Leaded Axial Leaded
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers