Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C4022FC100

Description
RES 40.2K OHM 0.6W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2K OHM 0.6W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-MBB02070C4022FC100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C4022FC100CT-ND
Through Hole Resistors 56-MBB02070C4022FC100CT-ND
RES 40.2K OHM 0.6W 1% AXIAL

RES 40.2K OHM 0.6W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 56-MBB02070C4022FC100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-MBB02070C4022FC100TB-ND
Through Hole Resistors 56-MBB02070C4022FC100TB-ND
40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

40.2 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 600mW Resistor - 53-MBB02070C4022FC100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600mW Resistor
53-MBB02070C4022FC100
Through-Hole 600mW Resistor 53-MBB02070C4022FC100
Metal Film Resistors - Through Hole 600mW 40.2Kohms 1% Product overview: MBB02070C4022FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4022FC10 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 600mW 40.2Kohms 1% Product overview: MBB02070C4022FC100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 600mW, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4022FC100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 56-MBB02070C4022FC100CT-ND 53-MBB02070C4022FC100
Product Name Through Hole Resistors Through-Hole 600mW Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial 2.5 mm x 6.5 mm
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details