Vishay Intertechnology, Inc. Through Hole Resistors MBB02070C4532FRP00

Description
45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC45.3KZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC45.3KZTR-ND
Through Hole Resistors BC45.3KZTR-ND
45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

45.3 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Resistor, Metal Film, 45.3Kohm, 600Mw, 1%; Resistance Vishay - 94C2091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 45.3Kohm, 600Mw, 1%; Resistance Vishay
94C2091
Resistor, Metal Film, 45.3Kohm, 600Mw, 1%; Resistance Vishay 94C2091
RESISTOR, METAL FILM, 45.3KOHM, 600mW, 1%; Resistance:45.3kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 45.3KOHM, 600mW, 1%; Resistance:45.3kohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC45.3KZTR-ND 94C2091
Product Name Through Hole Resistors Resistor, Metal Film, 45.3Kohm, 600Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details