Vishay Precision Group Through Hole Resistors MBB02070C3300FCT00

Description
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3741TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3741TB-ND
Through Hole Resistors BC3741TB-ND
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3741CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3741CT-ND
Through Hole Resistors BC3741CT-ND
330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

330 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 5064908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064908
Through Hole Resistors 5064908
Vishay MBB02070C3300FCT00 Resistor

Vishay MBB02070C3300FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5064908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064908P
Through Hole Resistors 5064908P
Vishay MBB02070C3300FCT00 Resistor

Vishay MBB02070C3300FCT00 Resistor

Supplier's Site
Resistors - Through Hole Resistors - 1374487-MBB02070C3300FCT00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374487-MBB02070C3300FCT00
Resistors - Through Hole Resistors 1374487-MBB02070C3300FCT00
Win Source Part Number: 1374487-MBB02070C330 0FCT00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: MBB/SMA 0207 - Professional Features: Automotive AEC-Q200 Package / Case: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 330 Ohms Power (Watts): 0.6W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374487-MBB02070C3300FCT00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MBB/SMA 0207 - Professional
Features: Automotive AEC-Q200
Package / Case: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.098" Dia x 0.256" L (2.50mm x 6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 330 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C3300FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C3300FCT00
Through-Hole 6w Resistor 53-MBB02070C3300FCT00
Metal Film Resistors - Through Hole .6w 330ohms 1% Product overview: MBB02070C3300FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3300FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 330ohms 1% Product overview: MBB02070C3300FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3300FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 330R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6222
Res, 330R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6222
RES, 330R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 330R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3741TB-ND 5064908 5064908P 1374487-MBB02070C3300FCT00 53-MBB02070C3300FCT00 84AH6222
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors Through-Hole 6w Resistor Res, 330R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Thin film Thin Film (Chip); Thin Film MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole; Axial Leads; Axial ThroughHole 2.5 mm x 6.5 mm
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details