Vishay Precision Group Through Hole Resistors MBB02070C3903FCT00

Description
390 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
390 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3771TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3771TB-ND
Through Hole Resistors BC3771TB-ND
390 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

390 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3771CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3771CT-ND
Through Hole Resistors BC3771CT-ND
390 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

390 kOhms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 390K, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6240
Res, 390K, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6240
RES, 390K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 390K, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC3771TB-ND 84AH6240
Product Name Through Hole Resistors Res, 390K, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details