33.2 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
METAL FILM RESISTOR, 33.2 OHM, 600mW, 1%; Resistance:33.2ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC33.2ZTR-ND | 94C2032 |
| Product Name | Through Hole Resistors | Metal Film Resistor, 33.2 Ohm, 600Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial | Axial Leaded |
| Resistance Range | 33.2 ohms | 33.2 ohms |