Vishay Precision Group Through Hole Resistors MBB02070C4700FCT00

Description
470 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC3790TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3790TB-ND
Through Hole Resistors BC3790TB-ND
470 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

470 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC3790CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC3790CT-ND
Through Hole Resistors BC3790CT-ND
470 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

470 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 6w Resistor - 53-MBB02070C4700FCT00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6w Resistor
53-MBB02070C4700FCT00
Through-Hole 6w Resistor 53-MBB02070C4700FCT00
Metal Film Resistors - Through Hole .6w 470ohms 1% Product overview: MBB02070C4700FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4700FCT0 0 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole .6w 470ohms 1% Product overview: MBB02070C4700FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C4700FCT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 5064964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064964
Through Hole Resistors 5064964
Vishay MBB02070C4700FCT00 Resistor

Vishay MBB02070C4700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 5064964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
5064964P
Through Hole Resistors 5064964P
Vishay MBB02070C4700FCT00 Resistor

Vishay MBB02070C4700FCT00 Resistor

Supplier's Site
Through Hole Resistors - 1667776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1667776
Through Hole Resistors 1667776
Vishay MBB02070C4700FCT00 Resistor

Vishay MBB02070C4700FCT00 Resistor

Supplier's Site
Res, 470R, 0.6W, Axial, Metal Film Rohs Compliant Vishay - 84AH6245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
84AH6245
Res, 470R, 0.6W, Axial, Metal Film Rohs Compliant Vishay 84AH6245
RES, 470R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 470R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number BC3790TB-ND 53-MBB02070C4700FCT00 5064964 5064964P 1667776 84AH6245
Product Name Through Hole Resistors Through-Hole 6w Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 470R, 0.6W, Axial, Metal Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal Film Thin film Thin Film (Chip); Thin Film Thin film MetalFilm
Mounting / Packaging Axial 2.5 mm x 6.5 mm ThroughHole; Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details