Vishay Precision Group Through Hole Resistors MBB02070C4530FRP00

Description
453 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
453 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC453ZTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC453ZTR-ND
Through Hole Resistors BC453ZTR-ND
453 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

453 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Metal Film Resistor, 453 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay - 94C2094 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 453 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
94C2094
Metal Film Resistor, 453 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay 94C2094
METAL FILM RESISTOR, 453 OHM, 600mW, 1%, FULL REEL; Resistance:453ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 453 OHM, 600mW, 1%, FULL REEL; Resistance:453ohm; Product Range:MBB Series; Power Rating:600mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC453ZTR-ND 94C2094
Product Name Through Hole Resistors Metal Film Resistor, 453 Ohm, 600Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leaded
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details