39 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
39 Ohms ±1% 0.6W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Metal Film Resistors - Through Hole .6w 39ohms 1% Product overview: MBB02070C3909FCT00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6w. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6w, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MBB02070C3909FCT0
Vishay MBB02070C3909FCT00 Resistor
Vishay MBB02070C3909FCT00 Resistor
Vishay MBB02070C3909FCT00 Resistor
RES, 39R, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4471TB-ND | 53-MBB02070C3909FCT00 | 5064706 | 5064706P | 1667766 | 84AH6241 |
| Product Name | Through Hole Resistors | Through-Hole 6w Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 39R, 0.6W, Axial, Metal Film Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | MetalFilm | Metal Film | Thin film | Thin film | MetalFilm | |
| Mounting / Packaging | Axial | 2.5 mm x 6.5 mm | ThroughHole; Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 39 ohms | 39 ohms | 39 ohms |